Vishay Precision Group Chip Resistor - Surface Mount CRCW1206169KFKTA

Description
169 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
169 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW1206169KFKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1206169KFKTA-ND
Chip Resistor - Surface Mount CRCW1206169KFKTA-ND
169 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

169 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 169K OHM 1/4W 1% 1206 SMD - CRCW1206169KFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 169K OHM 1/4W 1% 1206 SMD
CRCW1206169KFKTA
RES 169K OHM 1/4W 1% 1206 SMD CRCW1206169KFKTA
RES 169Kohm 1/4W 1% 1206 SMD

RES 169Kohm 1/4W 1% 1206 SMD

Supplier's Site
Res, Thick Film, 169K, 1%, 0.25W, 1206; Resistance Vishay - 92B7649 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 169K, 1%, 0.25W, 1206; Resistance Vishay
92B7649
Res, Thick Film, 169K, 1%, 0.25W, 1206; Resistance Vishay 92B7649
RES, THICK FILM, 169K, 1%, 0.25W, 1206; Resistance:169kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: No

RES, THICK FILM, 169K, 1%, 0.25W, 1206; Resistance:169kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: No

Supplier's Site
Res, Thick Film, 169K, 1%, 0.25W, 1206, Reel; Resistance Vishay - 07J5641 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 169K, 1%, 0.25W, 1206, Reel; Resistance Vishay
07J5641
Res, Thick Film, 169K, 1%, 0.25W, 1206, Reel; Resistance Vishay 07J5641
RES, THICK FILM, 169K, 1%, 0.25W, 1206, REEL; Resistance:169kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 169K, 1%, 0.25W, 1206, REEL; Resistance:169kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW1206169KFKTA-ND CRCW1206169KFKTA 92B7649 07J5641
Product Name Chip Resistor - Surface Mount RES 169K OHM 1/4W 1% 1206 SMD Res, Thick Film, 169K, 1%, 0.25W, 1206; Resistance Vishay Res, Thick Film, 169K, 1%, 0.25W, 1206, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176769-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 200 ohms
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details