Vishay Intertechnology, Inc. RES FIX, 1.69K .125W 1% SMD CRCW12061691FRT2

Description
RES FIX, 1.69K .125W 1% SMD
Request a Quote
Description
RES FIX, 1.69K .125W 1% SMD
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES FIX, 1.69K .125W 1% SMD - CRCW12061691FRT2 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES FIX, 1.69K .125W 1% SMD
CRCW12061691FRT2
RES FIX, 1.69K .125W 1% SMD CRCW12061691FRT2
RES FIX, 1.69K .125W 1% SMD

RES FIX, 1.69K .125W 1% SMD

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW12061691FRT2
Product Name RES FIX, 1.69K .125W 1% SMD
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C684J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Current Sense Transformers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details