Vishay Intertechnology, Inc. RES-SMD 1206 1/8W 1% 1.69K OHM CRCW12061691F

Description
RES-SMD 1206 1/8W 1% 1.69Kohm
Request a Quote
Description
RES-SMD 1206 1/8W 1% 1.69Kohm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES-SMD 1206 1/8W 1% 1.69K OHM - CRCW12061691F - ASAP Semiconductor LLC
Anaheim, CA, United States
RES-SMD 1206 1/8W 1% 1.69K OHM
CRCW12061691F
RES-SMD 1206 1/8W 1% 1.69K OHM CRCW12061691F
RES-SMD 1206 1/8W 1% 1.69Kohm

RES-SMD 1206 1/8W 1% 1.69Kohm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW12061691F
Product Name RES-SMD 1206 1/8W 1% 1.69K OHM
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1249295 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 4756527 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers