Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/4watt 165ohms 1% CRCW1206165RFKEB

Description
Thick Film Resistors - SMD 1/4watt 165ohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/4watt 165ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/4watt 165ohms 1% - CRCW1206165RFKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 165ohms 1%
CRCW1206165RFKEB
Thick Film Resistors - SMD 1/4watt 165ohms 1% CRCW1206165RFKEB
Thick Film Resistors - SMD 1/4watt 165ohms 1%

Thick Film Resistors - SMD 1/4watt 165ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW1206165RFKEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1206165RFKEB-ND
Chip Resistor - Surface Mount CRCW1206165RFKEB-ND
165 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

165 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW1206165RFKEB CRCW1206165RFKEB-ND
Product Name Thick Film Resistors - SMD 1/4watt 165ohms 1% Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206
Resistance Range 165 ohms 165 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C512J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 1-2176760-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18200 ohms
View Details
2 suppliers