Vishay Intertechnology, Inc. RES 165 OHM .5W 1% 1206 SMD CRCW1206165RFKEAHP

Description
RES 165ohm .5W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 165ohm .5W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 165 OHM .5W 1% 1206 SMD - CRCW1206165RFKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 165 OHM .5W 1% 1206 SMD
CRCW1206165RFKEAHP
RES 165 OHM .5W 1% 1206 SMD CRCW1206165RFKEAHP
RES 165ohm .5W 1% 1206 SMD

RES 165ohm .5W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW1206165RFKEAHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1206165RFKEAHP-ND
Chip Resistor - Surface Mount CRCW1206165RFKEAHP-ND
165 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

165 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW1206165RFKEAHP CRCW1206165RFKEAHP-ND
Product Name RES 165 OHM .5W 1% 1206 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 165 ohms 165 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.5000 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 2567801 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMS-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers