Vishay Intertechnology, Inc. Thick Film Chip ResistorSeries:CRCW; Resistance:165kohm; Resistance Tolerance: 1%; Power Rating:0.... CRCW1206165KFKTA

Description
Thick Film Chip ResistorSeries:CRCW; Resistance:165kohm; Resistance Tolerance: 1%; Power Rating:0....
Request a Quote Datasheet
Description
Thick Film Chip ResistorSeries:CRCW; Resistance:165kohm; Resistance Tolerance: 1%; Power Rating:0....
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip ResistorSeries:CRCW; Resistance:165kohm; Resistance Tolerance: 1%; Power Rating:0.... - CRCW1206165KFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:165kohm; Resistance Tolerance: 1%; Power Rating:0....
CRCW1206165KFKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:165kohm; Resistance Tolerance: 1%; Power Rating:0.... CRCW1206165KFKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:165kohm; Resistance Tolerance: 1%; Power Rating:0....

Thick Film Chip ResistorSeries:CRCW; Resistance:165kohm; Resistance Tolerance: 1%; Power Rating:0....

Supplier's Site
Chip Resistor - Surface Mount - CRCW1206165KFKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1206165KFKTA-ND
Chip Resistor - Surface Mount CRCW1206165KFKTA-ND
165 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

165 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip Resistor; Resistance Vishay - 36C9908 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Resistor; Resistance Vishay
36C9908
Thick Film Chip Resistor; Resistance Vishay 36C9908
THICK FILM CHIP RESISTOR; Resistance:165kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW Series RoHS Compliant: No

THICK FILM CHIP RESISTOR; Resistance:165kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW Series RoHS Compliant: No

Supplier's Site
Thick Film Resistor, 165Kohm, 250Mw, 1%, Full Reel; Resistance Vishay - 07J5636 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 165Kohm, 250Mw, 1%, Full Reel; Resistance Vishay
07J5636
Thick Film Resistor, 165Kohm, 250Mw, 1%, Full Reel; Resistance Vishay 07J5636
THICK FILM RESISTOR, 165KOHM, 250mW, 1%, FULL REEL; Resistance:165kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

THICK FILM RESISTOR, 165KOHM, 250mW, 1%, FULL REEL; Resistance:165kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW1206165KFKTA CRCW1206165KFKTA-ND 36C9908
Product Name Thick Film Chip ResistorSeries:CRCW; Resistance:165kohm; Resistance Tolerance: 1%; Power Rating:0.... Chip Resistor - Surface Mount Thick Film Chip Resistor; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details