Vishay Intertechnology, Inc. SMD RESISTOR 16.5 K CRCW12061652FRT1

Description
SMD RESISTOR 16.5 K
Request a Quote
Description
SMD RESISTOR 16.5 K
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SMD RESISTOR 16.5 K - CRCW12061652FRT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
SMD RESISTOR 16.5 K
CRCW12061652FRT1
SMD RESISTOR 16.5 K CRCW12061652FRT1
SMD RESISTOR 16.5 K

SMD RESISTOR 16.5 K

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW12061652FRT1
Product Name SMD RESISTOR 16.5 K
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468300 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers