Vishay Intertechnology, Inc. RES-SMD 1206 1/8W 1% 16.5K OHM CRCW12061652F

Description
RES-SMD 1206 1/8W 1% 16.5Kohm
Request a Quote
Description
RES-SMD 1206 1/8W 1% 16.5Kohm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES-SMD 1206 1/8W 1% 16.5K OHM - CRCW12061652F - ASAP Semiconductor LLC
Anaheim, CA, United States
RES-SMD 1206 1/8W 1% 16.5K OHM
CRCW12061652F
RES-SMD 1206 1/8W 1% 16.5K OHM CRCW12061652F
RES-SMD 1206 1/8W 1% 16.5Kohm

RES-SMD 1206 1/8W 1% 16.5Kohm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW12061652F
Product Name RES-SMD 1206 1/8W 1% 16.5K OHM
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers
Through-Hole Resistors - 1-1622561-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 732 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers