Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW1206162RFKTA

Description
RES SMD 162 OHM 1% 1/4W 1206
Request a Quote Datasheet
Description
RES SMD 162 OHM 1% 1/4W 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW1206162RFKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW1206162RFKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW1206162RFKTADKR-ND
RES SMD 162 OHM 1% 1/4W 1206

RES SMD 162 OHM 1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW1206162RFKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW1206162RFKTACT-ND
Chip Resistor - Surface Mount 541-CRCW1206162RFKTACT-ND
RES SMD 162 OHM 1% 1/4W 1206

RES SMD 162 OHM 1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW1206162RFKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW1206162RFKTATR-ND
Chip Resistor - Surface Mount 541-CRCW1206162RFKTATR-ND
162 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

162 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW1206162RFKTA - CRCW1206162RFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW1206162RFKTA
CRCW1206162RFKTA
CRCW1206162RFKTA CRCW1206162RFKTA
CRCW1206162RFKTA

CRCW1206162RFKTA

Supplier's Site
Res, Thick Film, 162R, 1%, 0.25W, 1206; Resistance Vishay - 92B7641 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 162R, 1%, 0.25W, 1206; Resistance Vishay
92B7641
Res, Thick Film, 162R, 1%, 0.25W, 1206; Resistance Vishay 92B7641
RES, THICK FILM, 162R, 1%, 0.25W, 1206; Resistance:162ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: No

RES, THICK FILM, 162R, 1%, 0.25W, 1206; Resistance:162ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-CRCW1206162RFKTADKR-ND CRCW1206162RFKTA 92B7641
Product Name Chip Resistor - Surface Mount CRCW1206162RFKTA Res, Thick Film, 162R, 1%, 0.25W, 1206; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206 1206; 1206 [3216 Metric]
Resistance Range 162 ohms 162 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 2567783 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD5764FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details