Vishay Precision Group Chip Resistor - Surface Mount CRCW1206162RFKEA

Description
162 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
162 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-162FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-162FTR-ND
Chip Resistor - Surface Mount 541-162FTR-ND
162 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

162 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-162FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-162FDKR-ND
Chip Resistor - Surface Mount 541-162FDKR-ND
162 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

162 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-162FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-162FCT-ND
Chip Resistor - Surface Mount 541-162FCT-ND
162 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

162 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1/4watt 162ohms 1% - CRCW1206162RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 162ohms 1%
CRCW1206162RFKEA
Thick Film Resistors - SMD 1/4watt 162ohms 1% CRCW1206162RFKEA
Thick Film Resistors - SMD 1/4watt 162ohms 1%

Thick Film Resistors - SMD 1/4watt 162ohms 1%

Supplier's Site
Res, Thick Film, 162R, 1%, 0.25W, 1206, Reel; Resistance Vishay - 42K4837 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 162R, 1%, 0.25W, 1206, Reel; Resistance Vishay
42K4837
Res, Thick Film, 162R, 1%, 0.25W, 1206, Reel; Resistance Vishay 42K4837
RES, THICK FILM, 162R, 1%, 0.25W, 1206, REEL; Resistance:162ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 162R, 1%, 0.25W, 1206, REEL; Resistance:162ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 162R, 1%, 0.25W, 1206; Resistance Vishay - 53K2020 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 162R, 1%, 0.25W, 1206; Resistance Vishay
53K2020
Res, Thick Film, 162R, 1%, 0.25W, 1206; Resistance Vishay 53K2020
RES, THICK FILM, 162R, 1%, 0.25W, 1206; Resistance:162ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 162R, 1%, 0.25W, 1206; Resistance:162ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW1206162RFKEA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW1206162RFKEA
Resistors - Chip Resistor - Surface Mount CRCW1206162RFKEA
RES SMD 162 OHM 1% 1/4W 1206

RES SMD 162 OHM 1% 1/4W 1206

Supplier's Site
Chip Resistor - Surface Mount - CRCW1206162RFKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW1206162RFKEA
Chip Resistor - Surface Mount CRCW1206162RFKEA
RES SMD 162 OHM 1% 1/4W 1206

RES SMD 162 OHM 1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 541-162FTR-ND CRCW1206162RFKEA 42K4837 53K2020 CRCW1206162RFKEA CRCW1206162RFKEA
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/4watt 162ohms 1% Res, Thick Film, 162R, 1%, 0.25W, 1206, Reel; Resistance Vishay Res, Thick Film, 162R, 1%, 0.25W, 1206; Resistance Vishay Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD) 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric] 1206; 1206 (3216 Metric)
Resistance Range 162 ohms 162 ohms 162 ohms 162 ohms 162 ohms 162 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 2-2176769-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 182 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details