Vishay Precision Group RES 162K OHM 1/4W 1% 1206 SMD CRCW1206162KFKEA

Description
RES 162Kohm 1/4W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 162Kohm 1/4W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 162K OHM 1/4W 1% 1206 SMD - CRCW1206162KFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 162K OHM 1/4W 1% 1206 SMD
CRCW1206162KFKEA
RES 162K OHM 1/4W 1% 1206 SMD CRCW1206162KFKEA
RES 162Kohm 1/4W 1% 1206 SMD

RES 162Kohm 1/4W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-162KFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-162KFCT-ND
Chip Resistor - Surface Mount 541-162KFCT-ND
162 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

162 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-162KFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-162KFTR-ND
Chip Resistor - Surface Mount 541-162KFTR-ND
162 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

162 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-162KFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-162KFDKR-ND
Chip Resistor - Surface Mount 541-162KFDKR-ND
162 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

162 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW1206162KFKEA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW1206162KFKEA
Resistors - Chip Resistor - Surface Mount CRCW1206162KFKEA
RES SMD 162K OHM 1% 1/4W 1206

RES SMD 162K OHM 1% 1/4W 1206

Supplier's Site
Res, Thick Film, 162K, 1%, 0.25W, 1206; Resistance Vishay - 53K2019 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 162K, 1%, 0.25W, 1206; Resistance Vishay
53K2019
Res, Thick Film, 162K, 1%, 0.25W, 1206; Resistance Vishay 53K2019
RES, THICK FILM, 162K, 1%, 0.25W, 1206; Resistance:162kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

RES, THICK FILM, 162K, 1%, 0.25W, 1206; Resistance:162kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 162K, 1%, 0.25W, 1206, Reel; Resistance Vishay - 42K4836 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 162K, 1%, 0.25W, 1206, Reel; Resistance Vishay
42K4836
Res, Thick Film, 162K, 1%, 0.25W, 1206, Reel; Resistance Vishay 42K4836
RES, THICK FILM, 162K, 1%, 0.25W, 1206, REEL; Resistance:162kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 162K, 1%, 0.25W, 1206, REEL; Resistance:162kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CRCW1206162KFKEA 541-162KFCT-ND CRCW1206162KFKEA 53K2019 42K4836
Product Name RES 162K OHM 1/4W 1% 1206 SMD Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, Thick Film, 162K, 1%, 0.25W, 1206; Resistance Vishay Res, Thick Film, 162K, 1%, 0.25W, 1206, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 (3216 Metric) 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Resistance Range 162000 ohms 162000 ohms 162000 ohms 162000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 2567451P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Through Hole Resistors - 2019-CF1/2C1R0J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details