Vishay Intertechnology, Inc. RES CH 16.2K EW 1% CRCW12061622F

Description
RES CH 16.2K EW 1%
Request a Quote
Description
RES CH 16.2K EW 1%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES CH 16.2K EW 1% - CRCW12061622F - ASAP Semiconductor LLC
Anaheim, CA, United States
RES CH 16.2K EW 1%
CRCW12061622F
RES CH 16.2K EW 1% CRCW12061622F
RES CH 16.2K EW 1%

RES CH 16.2K EW 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW12061622F
Product Name RES CH 16.2K EW 1%
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 1691800 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Through Hole Resistors - 2019-CF1/4CT52R223JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers