Vishay Precision Group CRCW1206160RFKEA CRCW1206160RFKEA

Description
CRCW1206160RFKEA
Request a Quote Datasheet
Description
CRCW1206160RFKEA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW1206160RFKEA - CRCW1206160RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW1206160RFKEA
CRCW1206160RFKEA
CRCW1206160RFKEA CRCW1206160RFKEA
CRCW1206160RFKEA

CRCW1206160RFKEA

Supplier's Site
Chip Resistor - Surface Mount - 541-160FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-160FDKR-ND
Chip Resistor - Surface Mount 541-160FDKR-ND
160 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

160 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-160FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-160FCT-ND
Chip Resistor - Surface Mount 541-160FCT-ND
160 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

160 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-160FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-160FTR-ND
Chip Resistor - Surface Mount 541-160FTR-ND
160 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

160 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW1206160RFKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW1206160RFKEA
Chip Resistor - Surface Mount CRCW1206160RFKEA
RES SMD 160 OHM 1% 1/4W 1206

RES SMD 160 OHM 1% 1/4W 1206

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW1206160RFKEA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW1206160RFKEA
Resistors - Chip Resistor - Surface Mount CRCW1206160RFKEA
RES SMD 160 OHM 1% 1/4W 1206

RES SMD 160 OHM 1% 1/4W 1206

Supplier's Site
Res, Thick Film, 160R, 1%, 0.25W, 1206; Resistance Vishay - 53K2018 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 160R, 1%, 0.25W, 1206; Resistance Vishay
53K2018
Res, Thick Film, 160R, 1%, 0.25W, 1206; Resistance Vishay 53K2018
RES, THICK FILM, 160R, 1%, 0.25W, 1206; Resistance:160ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 160R, 1%, 0.25W, 1206; Resistance:160ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 160R, 1%, 0.25W, 1206, Reel; Resistance Vishay - 42K4835 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 160R, 1%, 0.25W, 1206, Reel; Resistance Vishay
42K4835
Res, Thick Film, 160R, 1%, 0.25W, 1206, Reel; Resistance Vishay 42K4835
RES, THICK FILM, 160R, 1%, 0.25W, 1206, REEL; Resistance:160ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 160R, 1%, 0.25W, 1206, REEL; Resistance:160ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors Resistors Resistors
Product Number CRCW1206160RFKEA 541-160FDKR-ND CRCW1206160RFKEA CRCW1206160RFKEA 53K2018 42K4835
Product Name CRCW1206160RFKEA Chip Resistor - Surface Mount Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, Thick Film, 160R, 1%, 0.25W, 1206; Resistance Vishay Res, Thick Film, 160R, 1%, 0.25W, 1206, Reel; Resistance Vishay
Mounting / Packaging 1206 1206; 1206 1206; 1206 (3216 Metric) 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 160 ohms 160 ohms 160 ohms 160 ohms 160 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers