Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW1206160KJNTA

Description
160 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
160 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW1206160KJNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1206160KJNTA-ND
Chip Resistor - Surface Mount CRCW1206160KJNTA-ND
160 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

160 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 160K OHM 1/4W 5% 1206 SMD - CRCW1206160KJNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 160K OHM 1/4W 5% 1206 SMD
CRCW1206160KJNTA
RES 160K OHM 1/4W 5% 1206 SMD CRCW1206160KJNTA
RES 160Kohm 1/4W 5% 1206 SMD

RES 160Kohm 1/4W 5% 1206 SMD

Supplier's Site
Crcw1206 160K 5% 200 Rt1 Rohs Compliant Vishay - 49P2159 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1206 160K 5% 200 Rt1 Rohs Compliant Vishay
49P2159
Crcw1206 160K 5% 200 Rt1 Rohs Compliant Vishay 49P2159
CRCW1206 160K 5% 200 RT1 ROHS COMPLIANT: NO

CRCW1206 160K 5% 200 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW1206160KJNTA-ND CRCW1206160KJNTA 49P2159
Product Name Chip Resistor - Surface Mount RES 160K OHM 1/4W 5% 1206 SMD Crcw1206 160K 5% 200 Rt1 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 1206
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311272 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details