Vishay Intertechnology, Inc. RES 160K OHM .5W 1% 1206 SMD CRCW1206160KFKEAHP

Description
RES 160Kohm .5W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 160Kohm .5W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 160K OHM .5W 1% 1206 SMD - CRCW1206160KFKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 160K OHM .5W 1% 1206 SMD
CRCW1206160KFKEAHP
RES 160K OHM .5W 1% 1206 SMD CRCW1206160KFKEAHP
RES 160Kohm .5W 1% 1206 SMD

RES 160Kohm .5W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW1206160KFKEAHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1206160KFKEAHP-ND
Chip Resistor - Surface Mount CRCW1206160KFKEAHP-ND
160 kOhms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

160 kOhms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW1206160KFKEAHP - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW1206160KFKEAHP
Chip Resistor - Surface Mount CRCW1206160KFKEAHP
RES SMD 160K OHM 1% 3/4W 1206

RES SMD 160K OHM 1% 3/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number CRCW1206160KFKEAHP CRCW1206160KFKEAHP-ND CRCW1206160KFKEAHP
Product Name RES 160K OHM .5W 1% 1206 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 160000 ohms 160000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.5000 watts 0.7500 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD3304FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Chip Resistor - Surface Mount - 1-1622821-4-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details