Vishay Precision Group Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 160 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay CRCW1206160KFKEA.

Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 160 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 160 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 160 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay - 28W4197 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 160 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay
28W4197
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 160 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay 28W4197
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 160 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 160 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 160 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay - 24W4064 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 160 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay
24W4064
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 160 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay 24W4064
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 160 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 160 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28W4197
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 160 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 4.7 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details