Vishay Precision Group Chip Resistor - Surface Mount CRCW120615R0JNEBC

Description
RES 15 OHM 5% 1/4W 1206
Request a Quote Datasheet
Description
RES 15 OHM 5% 1/4W 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW120615R0JNEBCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW120615R0JNEBCCT-ND
Chip Resistor - Surface Mount 541-CRCW120615R0JNEBCCT-ND
RES 15 OHM 5% 1/4W 1206

RES 15 OHM 5% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW120615R0JNEBCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW120615R0JNEBCTR-ND
Chip Resistor - Surface Mount 541-CRCW120615R0JNEBCTR-ND
15 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

15 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW120615R0JNEBCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW120615R0JNEBCDKR-ND
Chip Resistor - Surface Mount 541-CRCW120615R0JNEBCDKR-ND
RES 15 OHM 5% 1/4W 1206

RES 15 OHM 5% 1/4W 1206

Buy Now Datasheet
D25/crcw1206-C 200 15R 5% Et5 E3 Rohs Compliant Vishay - 59AC5449 - Newark, An Avnet Company
Chicago, IL, United States
D25/crcw1206-C 200 15R 5% Et5 E3 Rohs Compliant Vishay
59AC5449
D25/crcw1206-C 200 15R 5% Et5 E3 Rohs Compliant Vishay 59AC5449
D25/CRCW1206-C 200 15R 5% ET5 E3 ROHS COMPLIANT: YES

D25/CRCW1206-C 200 15R 5% ET5 E3 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 541-CRCW120615R0JNEBCCT-ND 59AC5449
Product Name Chip Resistor - Surface Mount D25/crcw1206-C 200 15R 5% Et5 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206
Resistance Range 15 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.0033 OHM 10W Resistor - 53-PBV-R0033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0033 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details