Vishay Precision Group Chip Resistor - Surface Mount CRCW120615R0JNEA

Description
15 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
15 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-15EDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-15EDKR-ND
Chip Resistor - Surface Mount 541-15EDKR-ND
15 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

15 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-15ECT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-15ECT-ND
Chip Resistor - Surface Mount 541-15ECT-ND
15 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

15 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-15ETR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-15ETR-ND
Chip Resistor - Surface Mount 541-15ETR-ND
15 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

15 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorsSeries:CRCW; Resistance:15ohm; Resistance Tolerance:+/- 5 %; Power Rating... - CRCW120615R0JNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorsSeries:CRCW; Resistance:15ohm; Resistance Tolerance:+/- 5 %; Power Rating...
CRCW120615R0JNEA
Thick Film Chip ResistorsSeries:CRCW; Resistance:15ohm; Resistance Tolerance:+/- 5 %; Power Rating... CRCW120615R0JNEA
Thick Film Chip ResistorsSeries:CRCW ; Resistance:15ohm; Resistance Tolerance:+/- 5 %; Power Rating...

Thick Film Chip ResistorsSeries:CRCW; Resistance:15ohm; Resistance Tolerance:+/- 5 %; Power Rating...

Supplier's Site
Resistor, Thick Film, 15 Ohm, 250Mw, 5%; Resistance Vishay - 89M6849 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 15 Ohm, 250Mw, 5%; Resistance Vishay
89M6849
Resistor, Thick Film, 15 Ohm, 250Mw, 5%; Resistance Vishay 89M6849
RESISTOR, THICK FILM, 15 OHM, 250mW, 5%; Resistance:15ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RESISTOR, THICK FILM, 15 OHM, 250mW, 5%; Resistance:15ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 15R, 1206; Resistance Vishay - 86K9170 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 15R, 1206; Resistance Vishay
86K9170
Res, Aec-Q200, Thick Film, 15R, 1206; Resistance Vishay 86K9170
RES, AEC-Q200, THICK FILM, 15R, 1206; Resistance:15ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 15R, 1206; Resistance:15ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW120615R0JNEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW120615R0JNEA
Resistors - Chip Resistor - Surface Mount CRCW120615R0JNEA
RES SMD 15 OHM 5% 1/4W 1206

RES SMD 15 OHM 5% 1/4W 1206

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 541-15EDKR-ND CRCW120615R0JNEA 89M6849 CRCW120615R0JNEA
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorsSeries:CRCW; Resistance:15ohm; Resistance Tolerance:+/- 5 %; Power Rating... Resistor, Thick Film, 15 Ohm, 250Mw, 5%; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric] 1206; 1206 (3216 Metric)
Resistance Range 15 ohms 15 ohms 15 ohms 15 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers