Vishay Precision Group Chip Resistor - Surface Mount CRCW120615R0FKEA

Description
15 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
15 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-15.0FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-15.0FCT-ND
Chip Resistor - Surface Mount 541-15.0FCT-ND
15 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

15 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-15.0FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-15.0FTR-ND
Chip Resistor - Surface Mount 541-15.0FTR-ND
15 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

15 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-15.0FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-15.0FDKR-ND
Chip Resistor - Surface Mount 541-15.0FDKR-ND
15 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

15 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
SMD 15 Ohm 0.25W Resistor - 52-CRCW120615R0FKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 15 Ohm 0.25W Resistor
52-CRCW120615R0FKEA
SMD 15 Ohm 0.25W Resistor 52-CRCW120615R0FKEA
15 Ohm 1% 0.25W 1206 Thick Film SMD Resistor Product overview: CRCW120615R0FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15 Ohm, 0.25W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 15 Ohm, 0.25W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW120615R0FKEA can be used for catalog matching and distributor lookup.

15 Ohm 1% 0.25W 1206 Thick Film SMD Resistor Product overview: CRCW120615R0FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15 Ohm, 0.25W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 15 Ohm, 0.25W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW120615R0FKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 15.0 OHM 1/4W 1% 1206 SMD - CRCW120615R0FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15.0 OHM 1/4W 1% 1206 SMD
CRCW120615R0FKEA
RES 15.0 OHM 1/4W 1% 1206 SMD CRCW120615R0FKEA
RES 15.0ohm 1/4W 1% 1206 SMD

RES 15.0ohm 1/4W 1% 1206 SMD

Supplier's Site
Surface Mount Resistors - 6791825 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6791825
Surface Mount Resistors 6791825
Vishay CRCW120615R0FKEA

Vishay CRCW120615R0FKEA

Supplier's Site
Surface Mount Resistors - 6791825P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6791825P
Surface Mount Resistors 6791825P
Vishay CRCW120615R0FKEA

Vishay CRCW120615R0FKEA

Supplier's Site
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW120615R0FKEA
915921-CRCW120615R0FKEA
Chip Resistor - Surface Mount - CRCW120615R0FKEA 915921-CRCW120615R0FKEA
Manufacturer: Vishay Win Source Part Number: 915921-CRCW120615R0F KEA Series: CRCW Operating Temperature Range: -55°C ~ 155°C Features: 15 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film Package: 1206 (3216 Metric) Package: Reel - TR Family Name: CRCW1206 Categories: Resistors Case / Package: 1206 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-15.0FTR, 541-15.0FCT, D25/CRCW1206 100 15R 1% ET1 E3, 541-15.0FDKR

Manufacturer: Vishay
Win Source Part Number: 915921-CRCW120615R0FKEA
Series: CRCW
Operating Temperature Range: -55°C ~ 155°C
Features: 15 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Package: 1206 (3216 Metric)
Package: Reel - TR
Family Name: CRCW1206
Categories: Resistors
Case / Package: 1206
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: 541-15.0FTR, 541-15.0FCT, D25/CRCW1206 100 15R 1% ET1 E3, 541-15.0FDKR

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW120615R0FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW120615R0FKEA
Chip Resistor - Surface Mount CRCW120615R0FKEA
RES SMD 15 OHM 1% 1/4W 1206

RES SMD 15 OHM 1% 1/4W 1206

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW120615R0FKEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW120615R0FKEA
Resistors - Chip Resistor - Surface Mount CRCW120615R0FKEA
RES SMD 15 OHM 1% 1/4W 1206

RES SMD 15 OHM 1% 1/4W 1206

Supplier's Site
Res, Thick Film, 15R, 1%, 0.25W, 1206; Resistance Vishay - 53K1996 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 15R, 1%, 0.25W, 1206; Resistance Vishay
53K1996
Res, Thick Film, 15R, 1%, 0.25W, 1206; Resistance Vishay 53K1996
RES, THICK FILM, 15R, 1%, 0.25W, 1206; Resistance:15ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 15R, 1%, 0.25W, 1206; Resistance:15ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 15R, 1%, 0.25W, 1206, Reel; Resistance Vishay - 53K1997 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 15R, 1%, 0.25W, 1206, Reel; Resistance Vishay
53K1997
Res, Thick Film, 15R, 1%, 0.25W, 1206, Reel; Resistance Vishay 53K1997
RES, THICK FILM, 15R, 1%, 0.25W, 1206, REEL; Resistance:15ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 15R, 1%, 0.25W, 1206, REEL; Resistance:15ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
RES SMD 15 OHM 1% 1/4W 1206 - 873-CRCW120615R0FKEA - Utmel Electronic Limited
Hong Kong, China
RES SMD 15 OHM 1% 1/4W 1206
873-CRCW120615R0FKEA
RES SMD 15 OHM 1% 1/4W 1206 873-CRCW120615R0FKEA
RES SMD 15 OHM 1% 1/4W 1206

RES SMD 15 OHM 1% 1/4W 1206

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors Resistors Resistors
Product Number 541-15.0FCT-ND 52-CRCW120615R0FKEA CRCW120615R0FKEA 6791825 6791825P 915921-CRCW120615R0FKEA CRCW120615R0FKEA CRCW120615R0FKEA 53K1996 53K1997 873-CRCW120615R0FKEA
Product Name Chip Resistor - Surface Mount SMD 15 Ohm 0.25W Resistor RES 15.0 OHM 1/4W 1% 1206 SMD Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount - CRCW120615R0FKEA Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, Thick Film, 15R, 1%, 0.25W, 1206; Resistance Vishay Res, Thick Film, 15R, 1%, 0.25W, 1206, Reel; Resistance Vishay RES SMD 15 OHM 1% 1/4W 1206
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) THICK FILM Thick film Thick Film (Chip); Thick Film MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) Surface Mount Technology (SMT / SMD); 1206; 1206 1206; 1206 (3216 Metric) 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric] Surface Mount Technology (SMT / SMD); 1206; SURFACE MOUNT
Resistance Range 15 ohms 15 ohms 15 ohms 15 ohms 15 ohms 15 ohms 15 ohms 15 ohms 15 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details