Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/4watt 15Mohms 5% CRCW120615M0JNTA

Description
Thick Film Resistors - SMD 1/4watt 15Mohms 5%
Request a Quote
Description
Thick Film Resistors - SMD 1/4watt 15Mohms 5%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/4watt 15Mohms 5% - CRCW120615M0JNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 15Mohms 5%
CRCW120615M0JNTA
Thick Film Resistors - SMD 1/4watt 15Mohms 5% CRCW120615M0JNTA
Thick Film Resistors - SMD 1/4watt 15Mohms 5%

Thick Film Resistors - SMD 1/4watt 15Mohms 5%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW120615M0JNTA
Product Name Thick Film Resistors - SMD 1/4watt 15Mohms 5%
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 1825859 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details