Vishay Precision Group Chip Resistor - Surface Mount CRCW120615K8FKEA

Description
15.8 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
15.8 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-15.8KFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-15.8KFTR-ND
Chip Resistor - Surface Mount 541-15.8KFTR-ND
15.8 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

15.8 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-15.8KFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-15.8KFDKR-ND
Chip Resistor - Surface Mount 541-15.8KFDKR-ND
15.8 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

15.8 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-15.8KFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-15.8KFCT-ND
Chip Resistor - Surface Mount 541-15.8KFCT-ND
15.8 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

15.8 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1/4watt 15.8Kohms 1% - CRCW120615K8FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 15.8Kohms 1%
CRCW120615K8FKEA
Thick Film Resistors - SMD 1/4watt 15.8Kohms 1% CRCW120615K8FKEA
Thick Film Resistors - SMD 1/4watt 15.8Kohms 1%

Thick Film Resistors - SMD 1/4watt 15.8Kohms 1%

Supplier's Site
Res, Thick Film, 15K8, 1%, 0.25W, 1206; Resistance Vishay - 53K1995 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 15K8, 1%, 0.25W, 1206; Resistance Vishay
53K1995
Res, Thick Film, 15K8, 1%, 0.25W, 1206; Resistance Vishay 53K1995
RES, THICK FILM, 15K8, 1%, 0.25W, 1206; Resistance:15.8kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 15K8, 1%, 0.25W, 1206; Resistance:15.8kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 15K8, 1%, 0.25W, 1206, Reel; Resistance Vishay - 42K4821 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 15K8, 1%, 0.25W, 1206, Reel; Resistance Vishay
42K4821
Res, Thick Film, 15K8, 1%, 0.25W, 1206, Reel; Resistance Vishay 42K4821
RES, THICK FILM, 15K8, 1%, 0.25W, 1206, REEL; Resistance:15.8kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 15K8, 1%, 0.25W, 1206, REEL; Resistance:15.8kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-15.8KFTR-ND CRCW120615K8FKEA 53K1995
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/4watt 15.8Kohms 1% Res, Thick Film, 15K8, 1%, 0.25W, 1206; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD) 1206; 1206 [3216 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1-1622956-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 49.9 ohms
View Details
2 suppliers
Through Hole Resistors - 1722217 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details