Vishay Precision Group Thick Film Resistors - SMD 1/4watt 15.4Kohms 1% CRCW120615K4FKTA

Description
Thick Film Resistors - SMD 1/4watt 15.4Kohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/4watt 15.4Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/4watt 15.4Kohms 1% - CRCW120615K4FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 15.4Kohms 1%
CRCW120615K4FKTA
Thick Film Resistors - SMD 1/4watt 15.4Kohms 1% CRCW120615K4FKTA
Thick Film Resistors - SMD 1/4watt 15.4Kohms 1%

Thick Film Resistors - SMD 1/4watt 15.4Kohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW120615K4FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW120615K4FKTA-ND
Chip Resistor - Surface Mount CRCW120615K4FKTA-ND
15.4 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

15.4 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 15.4Kohm, 250Mw, 1%, Full Reel; Resistance Vishay - 07J5613 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 15.4Kohm, 250Mw, 1%, Full Reel; Resistance Vishay
07J5613
Resistor, Thick Film, 15.4Kohm, 250Mw, 1%, Full Reel; Resistance Vishay 07J5613
RESISTOR, THICK FILM, 15.4KOHM, 250mW, 1%, FULL REEL; Resistance:15.4kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 15.4KOHM, 250mW, 1%, FULL REEL; Resistance:15.4kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site
Res, Thick Film, 15K4, 1%, 0.25W, 1206; Resistance Vishay - 92B7640 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 15K4, 1%, 0.25W, 1206; Resistance Vishay
92B7640
Res, Thick Film, 15K4, 1%, 0.25W, 1206; Resistance Vishay 92B7640
RES, THICK FILM, 15K4, 1%, 0.25W, 1206; Resistance:15.4kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 15K4, 1%, 0.25W, 1206; Resistance:15.4kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW120615K4FKTA CRCW120615K4FKTA-ND 07J5613
Product Name Thick Film Resistors - SMD 1/4watt 15.4Kohms 1% Chip Resistor - Surface Mount Resistor, Thick Film, 15.4Kohm, 250Mw, 1%, Full Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 15400 ohms 15400 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD7323FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Resistors - Through Hole Resistors - 1375551-PBV-R002-F1-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details