Vishay Precision Group RES 15.4K OHM 1/4W 1% 1206 SMD CRCW120615K4FKEA

Description
RES 15.4Kohm 1/4W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 15.4Kohm 1/4W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 15.4K OHM 1/4W 1% 1206 SMD - CRCW120615K4FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15.4K OHM 1/4W 1% 1206 SMD
CRCW120615K4FKEA
RES 15.4K OHM 1/4W 1% 1206 SMD CRCW120615K4FKEA
RES 15.4Kohm 1/4W 1% 1206 SMD

RES 15.4Kohm 1/4W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-15.4KFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-15.4KFDKR-ND
Chip Resistor - Surface Mount 541-15.4KFDKR-ND
15.4 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

15.4 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-15.4KFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-15.4KFTR-ND
Chip Resistor - Surface Mount 541-15.4KFTR-ND
15.4 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

15.4 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-15.4KFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-15.4KFCT-ND
Chip Resistor - Surface Mount 541-15.4KFCT-ND
15.4 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

15.4 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 15K4, 1%, 0.25W, 1206, Reel; Resistance Vishay - 42K4820 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 15K4, 1%, 0.25W, 1206, Reel; Resistance Vishay
42K4820
Res, Thick Film, 15K4, 1%, 0.25W, 1206, Reel; Resistance Vishay 42K4820
RES, THICK FILM, 15K4, 1%, 0.25W, 1206, REEL; Resistance:15.4kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 15K4, 1%, 0.25W, 1206, REEL; Resistance:15.4kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 15.4 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay - 27W4881 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 15.4 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay
27W4881
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 15.4 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay 27W4881
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 15.4 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 15.4 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW120615K4FKEA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW120615K4FKEA
Resistors - Chip Resistor - Surface Mount CRCW120615K4FKEA
Resistors - Chip Resistor - Surface Mount

Resistors - Chip Resistor - Surface Mount

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CRCW120615K4FKEA 541-15.4KFDKR-ND 42K4820 27W4881 CRCW120615K4FKEA
Product Name RES 15.4K OHM 1/4W 1% 1206 SMD Chip Resistor - Surface Mount Res, Thick Film, 15K4, 1%, 0.25W, 1206, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 15.4 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 [3216 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 15400 ohms 15400 ohms 15400 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details