Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/4watt 15Kohms 5% CRCW120615K0JNTB

Description
Thick Film Resistors - SMD 1/4watt 15Kohms 5%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/4watt 15Kohms 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/4watt 15Kohms 5% - CRCW120615K0JNTB - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 15Kohms 5%
CRCW120615K0JNTB
Thick Film Resistors - SMD 1/4watt 15Kohms 5% CRCW120615K0JNTB
Thick Film Resistors - SMD 1/4watt 15Kohms 5%

Thick Film Resistors - SMD 1/4watt 15Kohms 5%

Supplier's Site
Chip Resistor - Surface Mount - CRCW120615K0JNTB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW120615K0JNTB-ND
Chip Resistor - Surface Mount CRCW120615K0JNTB-ND
15 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

15 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw1206 15K 5% 200 Rt5 Rohs Compliant Vishay - 49P2115 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1206 15K 5% 200 Rt5 Rohs Compliant Vishay
49P2115
Crcw1206 15K 5% 200 Rt5 Rohs Compliant Vishay 49P2115
CRCW1206 15K 5% 200 RT5 ROHS COMPLIANT: NO

CRCW1206 15K 5% 200 RT5 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW120615K0JNTB CRCW120615K0JNTB-ND 49P2115
Product Name Thick Film Resistors - SMD 1/4watt 15Kohms 5% Chip Resistor - Surface Mount Crcw1206 15K 5% 200 Rt5 Rohs Compliant Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206 1206
Resistance Range 15000 ohms
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details