Vishay Precision Group Chip Resistor - Surface Mount CRCW120615K0JNEAIF

Description
15 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote
Description
15 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Surface Mount Chip Resistor, Thick Film, AEC-Q200 CRCW Series, part number 41R4847, features a resistance value of 15 kΩ, a power rating of 250 mW, and a tolerance of ±5%. It is designed to operate at a maximum voltage of 200 V and is compliant with RoHS standards. This resistor is suitable for applications requiring high pulse performance, with a stability rating of OîR/R ,â§ 1% for 1000 hours at 70 °C. The component is AEC-Q200 qualified, indicating its reliability for automotive applications. The operating temperature range is from -55 °C to +155 °C, making it versatile for various environments. The resistor is packaged in tape for easy handling and placement in automated assembly processes.

Datasheet Summary
Powered by GS/AI

The Surface Mount Chip Resistor, Thick Film, AEC-Q200 CRCW Series, part number 41R4847, features a resistance value of 15 kΩ, a power rating of 250 mW, and a tolerance of ±5%. It is designed to operate at a maximum voltage of 200 V and is compliant with RoHS standards. This resistor is suitable for applications requiring high pulse performance, with a stability rating of OîR/R ,â§ 1% for 1000 hours at 70 °C. The component is AEC-Q200 qualified, indicating its reliability for automotive applications. The operating temperature range is from -55 °C to +155 °C, making it versatile for various environments. The resistor is packaged in tape for easy handling and placement in automated assembly processes.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW120615K0JNEAIFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW120615K0JNEAIFTR-ND
Chip Resistor - Surface Mount 541-CRCW120615K0JNEAIFTR-ND
15 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

15 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW120615K0JNEAIFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW120615K0JNEAIFCT-ND
Chip Resistor - Surface Mount 541-CRCW120615K0JNEAIFCT-ND
RES SMD 15K OHM 5% 1/4W 1206

RES SMD 15K OHM 5% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW120615K0JNEAIFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW120615K0JNEAIFDKR-ND
Chip Resistor - Surface Mount 541-CRCW120615K0JNEAIFDKR-ND
RES SMD 15K OHM 5% 1/4W 1206

RES SMD 15K OHM 5% 1/4W 1206

Buy Now Datasheet
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 15 Kohm, 250 Mw, 5%, 200 V Rohs Compliant Vishay - 41R4847 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 15 Kohm, 250 Mw, 5%, 200 V Rohs Compliant Vishay
41R4847
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 15 Kohm, 250 Mw, 5%, 200 V Rohs Compliant Vishay 41R4847
Surface Mount Chip Resistor, Thick Film, AEC-Q200 CRCW Series, 15 kohm, 250 mW, 5%, 200 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, AEC-Q200 CRCW Series, 15 kohm, 250 mW, 5%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 541-CRCW120615K0JNEAIFTR-ND 41R4847
Product Name Chip Resistor - Surface Mount Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 15 Kohm, 250 Mw, 5%, 200 V Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD)
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Surface Mount Resistors - 2567559P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0047 ohms
View Details