Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/4watt 15Kohms 1% CRCW120615K0FKEB

Description
Thick Film Resistors - SMD 1/4watt 15Kohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/4watt 15Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/4watt 15Kohms 1% - CRCW120615K0FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 15Kohms 1%
CRCW120615K0FKEB
Thick Film Resistors - SMD 1/4watt 15Kohms 1% CRCW120615K0FKEB
Thick Film Resistors - SMD 1/4watt 15Kohms 1%

Thick Film Resistors - SMD 1/4watt 15Kohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW120615K0FKEBTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW120615K0FKEBTR-ND
Chip Resistor - Surface Mount 541-CRCW120615K0FKEBTR-ND
15 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

15 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW120615K0FKEB 541-CRCW120615K0FKEBTR-ND
Product Name Thick Film Resistors - SMD 1/4watt 15Kohms 1% Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206
Resistance Range 15000 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Chassis Mount Resistors - 1311274 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details