Vishay Precision Group Surface Mount Resistors CRCW120615K0FKEA

Description
Vishay CRCW120615K0FKEA
Request a Quote Datasheet
Description
Vishay CRCW120615K0FKEA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 6791816 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6791816
Surface Mount Resistors 6791816
Vishay CRCW120615K0FKEA

Vishay CRCW120615K0FKEA

Supplier's Site
Surface Mount Resistors - 6791816P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6791816P
Surface Mount Resistors 6791816P
Vishay CRCW120615K0FKEA

Vishay CRCW120615K0FKEA

Supplier's Site
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Laguna Hills, CA, United States
Resistors Chip Resistor - Surface Mount
Resistors Chip Resistor - Surface Mount
Alternative Parts (Cross-Reference): Cross Manufacturer: Vishay Dale Category: Resistors Chip Resistor - Surface Mount Series: CRCW Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Resistance: 15 kOhms Tolerance: ±1% Power (Watts): 0.25W, 1/4W Composition: Thick Film Composition: Automotive AEC-Q200

Alternative Parts (Cross-Reference): Cross
Manufacturer: Vishay Dale
Category: Resistors Chip Resistor - Surface Mount
Series: CRCW
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Resistance: 15 kOhms
Tolerance: ±1%
Power (Watts): 0.25W, 1/4W
Composition: Thick Film
Composition: Automotive AEC-Q200

Buy Now Datasheet
SMD 200V 0.25W Resistor - 52-CRCW120615K0FKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 200V 0.25W Resistor
52-CRCW120615K0FKEA
SMD 200V 0.25W Resistor 52-CRCW120615K0FKEA
1206 Thick Film Resistor, 15kR, 1%, 200V, 0.25W, SMD Product overview: CRCW120615K0FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200V, 0.25W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 200V, 0.25W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW120615K0FKEA can be used for catalog matching and distributor lookup.

1206 Thick Film Resistor, 15kR, 1%, 200V, 0.25W, SMD Product overview: CRCW120615K0FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200V, 0.25W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 200V, 0.25W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW120615K0FKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-15.0KFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-15.0KFDKR-ND
Chip Resistor - Surface Mount 541-15.0KFDKR-ND
15 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

15 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-15.0KFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-15.0KFCT-ND
Chip Resistor - Surface Mount 541-15.0KFCT-ND
15 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

15 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-15.0KFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-15.0KFTR-ND
Chip Resistor - Surface Mount 541-15.0KFTR-ND
15 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

15 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:15kohm; Resistance Tolerance:+/- 1%; Power Rating:... - CRCW120615K0FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:15kohm; Resistance Tolerance:+/- 1%; Power Rating:...
CRCW120615K0FKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:15kohm; Resistance Tolerance:+/- 1%; Power Rating:... CRCW120615K0FKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:15kohm; Resistance Tolerance:+/- 1%; Power Rating:...

Thick Film Chip ResistorSeries:CRCW; Resistance:15kohm; Resistance Tolerance:+/- 1%; Power Rating:...

Supplier's Site
Res, Thick Film, 15K, 1%, 0.25W, 1206; Resistance Vishay - 53K1992 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 15K, 1%, 0.25W, 1206; Resistance Vishay
53K1992
Res, Thick Film, 15K, 1%, 0.25W, 1206; Resistance Vishay 53K1992
RES, THICK FILM, 15K, 1%, 0.25W, 1206; Resistance:15kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 15K, 1%, 0.25W, 1206; Resistance:15kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 15K, 1%, 0.25W, 1206, Reel; Resistance Vishay - 53K1993 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 15K, 1%, 0.25W, 1206, Reel; Resistance Vishay
53K1993
Res, Thick Film, 15K, 1%, 0.25W, 1206, Reel; Resistance Vishay 53K1993
RES, THICK FILM, 15K, 1%, 0.25W, 1206, REEL; Resistance:15kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 15K, 1%, 0.25W, 1206, REEL; Resistance:15kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 15 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay - 27W4880 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 15 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay
27W4880
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 15 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay 27W4880
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 15 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 15 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 6791816 6791816P 52-CRCW120615K0FKEA 541-15.0KFDKR-ND CRCW120615K0FKEA 53K1992 53K1993 27W4880
Product Name Surface Mount Resistors Surface Mount Resistors Resistors Chip Resistor - Surface Mount SMD 200V 0.25W Resistor Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:15kohm; Resistance Tolerance:+/- 1%; Power Rating:... Res, Thick Film, 15K, 1%, 0.25W, 1206; Resistance Vishay Res, Thick Film, 15K, 1%, 0.25W, 1206, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 15 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay
Technology / Construction Thick film Thick Film (Chip); Thick Film MetalFilm; Thick Film (Chip) THICK FILM Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) Surface Mount Technology (SMT / SMD); 1206; 1206 1206; 1206 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric] Surface Mount Technology (SMT / SMD)
Standards and Certifications RoHS RoHS RoHS RoHS RoHS RoHS
Resistance Range 15000 ohms 15000 ohms 15000 ohms 15000 ohms 15000 ohms
Power Rating 0.2500 watts 0.2500 watts 0.2500 watts 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622824-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1800 ohms
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD224GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details