Vishay Intertechnology, Inc. 15K 1% 1/4W 1206 CRCW120615K0FK

Description
15K 1% 1/4W 1206
Request a Quote
Description
15K 1% 1/4W 1206
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
15K 1% 1/4W 1206 - CRCW120615K0FK - ASAP Semiconductor LLC
Anaheim, CA, United States
15K 1% 1/4W 1206
CRCW120615K0FK
15K 1% 1/4W 1206 CRCW120615K0FK
15K 1% 1/4W 1206

15K 1% 1/4W 1206

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW120615K0FK
Product Name 15K 1% 1/4W 1206
Mounting / Packaging 1206
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R433JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details