Thick Film Chip ResistorSeries:CRCW;
158 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
158 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
158 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
RES, THICK FILM, 158K, 1%, 0.25W, 1206, REEL; Resistance:158kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
RES, THICK FILM, 158K, 1%, 0.25W, 1206; Resistance:158kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes
RES SMD 158K OHM 1% 1/4W 1206
RES SMD 158K OHM 1% 1/4W 1206
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | CRCW1206158KFKEA | 541-158KFCT-ND | 42K4827 | 53K2005 | CRCW1206158KFKEA | CRCW1206158KFKEA |
| Product Name | Thick Film Chip ResistorSeries:CRCW; Resistance:158kohm; Resistance Tolerance: 1%; Power Rating:0.... | Chip Resistor - Surface Mount | Res, Thick Film, 158K, 1%, 0.25W, 1206, Reel; Resistance Vishay | Res, Thick Film, 158K, 1%, 0.25W, 1206; Resistance Vishay | Resistors - Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |
| Configuration | Single Resistor | Single Resistor | Single Resistor | |||
| Category / Application | Automotive; General Use | General Use | General Use | |||
| Mounting / Packaging | 1206; 1206 | 1206; 1206 [3216 Metric] | 1206; 1206 [3216 Metric] | 1206; 1206 (3216 Metric) |