VISHAY INTERTECHNOLOGY, INC.
CRCW12061584FRT1 -- RES/1.58M 1% 1/8W 1206
Vishay Intertechnology, Inc.
RES/1.58M 1% 1/8W 1206
CRCW12061584FRT1
Description
RES/1.58M 1% 1/8W 1206
Request a Quote
Email Supplier
Description
RES/1.58M 1% 1/8W 1206
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW12061584FRT1 |
|
Product Name
|
RES/1.58M 1% 1/8W 1206 |
|
Mounting / Packaging
|
1206
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thick film
Mounting / Packaging
Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications
RoHS
View Details
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details