Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/4watt 154ohms 1% CRCW1206154RFKTA

Description
Thick Film Resistors - SMD 1/4watt 154ohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/4watt 154ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/4watt 154ohms 1% - CRCW1206154RFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 154ohms 1%
CRCW1206154RFKTA
Thick Film Resistors - SMD 1/4watt 154ohms 1% CRCW1206154RFKTA
Thick Film Resistors - SMD 1/4watt 154ohms 1%

Thick Film Resistors - SMD 1/4watt 154ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW1206154RFKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1206154RFKTA-ND
Chip Resistor - Surface Mount CRCW1206154RFKTA-ND
154 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

154 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 154R, 1%, 0.25W, 1206; Resistance Vishay - 36C9891 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 154R, 1%, 0.25W, 1206; Resistance Vishay
36C9891
Res, Thick Film, 154R, 1%, 0.25W, 1206; Resistance Vishay 36C9891
RES, THICK FILM, 154R, 1%, 0.25W, 1206; Resistance:154ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: No

RES, THICK FILM, 154R, 1%, 0.25W, 1206; Resistance:154ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW1206154RFKTA CRCW1206154RFKTA-ND 36C9891
Product Name Thick Film Resistors - SMD 1/4watt 154ohms 1% Chip Resistor - Surface Mount Res, Thick Film, 154R, 1%, 0.25W, 1206; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 154 ohms 154 ohms 154 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details