Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW1206154KFKTA

Description
154 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
154 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW1206154KFKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1206154KFKTA-ND
Chip Resistor - Surface Mount CRCW1206154KFKTA-ND
154 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

154 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:154kohm; Resistance Tolerance:+/- 1%; Power Rating... - CRCW1206154KFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:154kohm; Resistance Tolerance:+/- 1%; Power Rating...
CRCW1206154KFKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:154kohm; Resistance Tolerance:+/- 1%; Power Rating... CRCW1206154KFKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:154kohm; Resistance Tolerance:+/- 1%; Power Rating...

Thick Film Chip ResistorSeries:CRCW; Resistance:154kohm; Resistance Tolerance:+/- 1%; Power Rating...

Supplier's Site
Thick Film Resistor, 154Kohm, 250Mw, 1%, Full Reel; Resistance Vishay - 07J5614 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 154Kohm, 250Mw, 1%, Full Reel; Resistance Vishay
07J5614
Thick Film Resistor, 154Kohm, 250Mw, 1%, Full Reel; Resistance Vishay 07J5614
THICK FILM RESISTOR, 154KOHM, 250mW, 1%, FULL REEL; Resistance:154kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

THICK FILM RESISTOR, 154KOHM, 250mW, 1%, FULL REEL; Resistance:154kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW1206154KFKTA-ND CRCW1206154KFKTA 07J5614
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:154kohm; Resistance Tolerance:+/- 1%; Power Rating... Thick Film Resistor, 154Kohm, 250Mw, 1%, Full Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details