VISHAY INTERTECHNOLOGY, INC.
CRCW12061541FRT1 -- RES, 1.54K OHM, 1206 CHIP
Vishay Intertechnology, Inc.
RES, 1.54K OHM, 1206 CHIP
CRCW12061541FRT1
Description
RES, 1.54Kohm, 1206 CHIP
Request a Quote
Email Supplier
Description
RES, 1.54Kohm, 1206 CHIP
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW12061541FRT1 |
|
Product Name
|
RES, 1.54K OHM, 1206 CHIP |
|
Mounting / Packaging
|
1206
|
Unlock Full Specs
to access all available technical data