Vishay Intertechnology, Inc. RES 15K OHM 1/8W 1206 5% CRCW1206153JRT1

Description
RES 15Kohm 1/8W 1206 5%
Request a Quote
Description
RES 15Kohm 1/8W 1206 5%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 15K OHM 1/8W 1206 5% - CRCW1206153JRT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15K OHM 1/8W 1206 5%
CRCW1206153JRT1
RES 15K OHM 1/8W 1206 5% CRCW1206153JRT1
RES 15Kohm 1/8W 1206 5%

RES 15Kohm 1/8W 1206 5%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW1206153JRT1
Product Name RES 15K OHM 1/8W 1206 5%
Mounting / Packaging 1206
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2C1R0J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details