Vishay Intertechnology, Inc. RES, 1.5K 1/8W 5% CRCW1206152JRT5

Description
RES, 1.5K 1/8W 5%
Request a Quote
Description
RES, 1.5K 1/8W 5%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, 1.5K 1/8W 5% - CRCW1206152JRT5 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, 1.5K 1/8W 5%
CRCW1206152JRT5
RES, 1.5K 1/8W 5% CRCW1206152JRT5
RES, 1.5K 1/8W 5%

RES, 1.5K 1/8W 5%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW1206152JRT5
Product Name RES, 1.5K 1/8W 5%
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details