Vishay Intertechnology, Inc. RES 1.5K 1/4W 5% 200PPM CF 1206 CRCW1206152J

Description
RES 1.5K 1/4W 5% 200PPM CF 1206
Request a Quote
Description
RES 1.5K 1/4W 5% 200PPM CF 1206
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 1.5K 1/4W 5% 200PPM CF 1206 - CRCW1206152J - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.5K 1/4W 5% 200PPM CF 1206
CRCW1206152J
RES 1.5K 1/4W 5% 200PPM CF 1206 CRCW1206152J
RES 1.5K 1/4W 5% 200PPM CF 1206

RES 1.5K 1/4W 5% 200PPM CF 1206

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW1206152J
Product Name RES 1.5K 1/4W 5% 200PPM CF 1206
Mounting / Packaging 1206
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R511JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1-1622820-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18 ohms
View Details
2 suppliers