Vishay Intertechnology, Inc. RSM, TKF 150 .25W 5% 1206 CRCW1206151JT

Description
RSM, TKF 150 .25W 5% 1206
Request a Quote
Description
RSM, TKF 150 .25W 5% 1206
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RSM, TKF 150 .25W 5% 1206 - CRCW1206151JT - ASAP Semiconductor LLC
Anaheim, CA, United States
RSM, TKF 150 .25W 5% 1206
CRCW1206151JT
RSM, TKF 150 .25W 5% 1206 CRCW1206151JT
RSM, TKF 150 .25W 5% 1206

RSM, TKF 150 .25W 5% 1206

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW1206151JT
Product Name RSM, TKF 150 .25W 5% 1206
Mounting / Packaging 1206
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C150J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 1-1614349-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10.5 ohms
View Details
2 suppliers