Vishay Intertechnology, Inc. RES 150R 5% 1206 CRCW1206151JRT1

Description
RES 150R 5% 1206
Request a Quote
Description
RES 150R 5% 1206
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 150R 5% 1206 - CRCW1206151JRT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 150R 5% 1206
CRCW1206151JRT1
RES 150R 5% 1206 CRCW1206151JRT1
RES 150R 5% 1206

RES 150R 5% 1206

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW1206151JRT1
Product Name RES 150R 5% 1206
Mounting / Packaging 1206
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C154J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 1-1614973-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1150 ohms
View Details
2 suppliers