Vishay Intertechnology, Inc. Vishay/DaleThick Film Resistors - SMD 1/4watt 150ohms 5% CRCW1206150RJNEB

Description
Vishay/DaleThick Film Resistors - SMD 1/4watt 150ohms 5%
Request a Quote Datasheet
Description
Vishay/DaleThick Film Resistors - SMD 1/4watt 150ohms 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleThick Film Resistors - SMD 1/4watt 150ohms 5% - CRCW1206150RJNEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleThick Film Resistors - SMD 1/4watt 150ohms 5%
CRCW1206150RJNEB
Vishay/DaleThick Film Resistors - SMD 1/4watt 150ohms 5% CRCW1206150RJNEB
Vishay/DaleThick Film Resistors - SMD 1/4watt 150ohms 5%

Vishay/DaleThick Film Resistors - SMD 1/4watt 150ohms 5%

Supplier's Site
Chip Resistor - Surface Mount - CRCW1206150RJNEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1206150RJNEB-ND
Chip Resistor - Surface Mount CRCW1206150RJNEB-ND
150 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

150 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
D25/crcw1206 200 150R 5% Et5 E3 Rohs Compliant Vishay - 49P2133 - Newark, An Avnet Company
Chicago, IL, United States
D25/crcw1206 200 150R 5% Et5 E3 Rohs Compliant Vishay
49P2133
D25/crcw1206 200 150R 5% Et5 E3 Rohs Compliant Vishay 49P2133
D25/CRCW1206 200 150R 5% ET5 e3 RoHS Compliant: Yes

D25/CRCW1206 200 150R 5% ET5 e3 RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - CRCW1206150RJNEB - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW1206150RJNEB
Chip Resistor - Surface Mount CRCW1206150RJNEB
RES SMD 150 OHM 5% 1/4W 1206

RES SMD 150 OHM 5% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number CRCW1206150RJNEB CRCW1206150RJNEB-ND 49P2133 CRCW1206150RJNEB
Product Name Vishay/DaleThick Film Resistors - SMD 1/4watt 150ohms 5% Chip Resistor - Surface Mount D25/crcw1206 200 150R 5% Et5 E3 Rohs Compliant Vishay Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206 1206
Resistance Range 150 ohms 150 ohms 150 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 2567485P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD6652FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details