RES SMD 150 OHM 5% 1/4W 1206
RES SMD 150 OHM 5% 1/4W 1206
150 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Surface Mount Chip Resistor, Thick Film, AEC-Q200 CRCW Series, 150 ohm, 250 mW, 5%, 200 V RoHS Compliant: Yes
Surface Mount Chip Resistor, Thick Film, AEC-Q200 CRCW Series, 150 ohm, 250 mW, 5%, 200 V RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 541-CRCW1206150RJNEAIFCT-ND | 41R4851 |
| Product Name | Chip Resistor - Surface Mount | Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 150 Ohm, 250 Mw, 5%, 200 V Rohs Compliant Vishay |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | Automotive; General Use | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 1206; 1206 | Surface Mount Technology (SMT / SMD) |
| Resistance Range | 150 ohms |