Thick Film Resistors - SMD 1/4watt 150ohms 1%
150 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CRCW1206150RFKEB | 541-CRCW1206150RFKEBTR-ND |
| Product Name | Thick Film Resistors - SMD 1/4watt 150ohms 1% | Chip Resistor - Surface Mount |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | 1206; 1206 |
| Resistance Range | 150 ohms | 150 ohms |
| Tolerance | 1 +/- % | 1 +/- % |
| Configuration | Single Resistor |