Vishay Precision Group RES 150 OHM .5W 1% 1206 SMD CRCW1206150RFKEAHP

Description
RES 150ohm .5W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 150ohm .5W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 150 OHM .5W 1% 1206 SMD - CRCW1206150RFKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 150 OHM .5W 1% 1206 SMD
CRCW1206150RFKEAHP
RES 150 OHM .5W 1% 1206 SMD CRCW1206150RFKEAHP
RES 150ohm .5W 1% 1206 SMD

RES 150ohm .5W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-150UDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-150UDKR-ND
Chip Resistor - Surface Mount 541-150UDKR-ND
150 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

150 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-150UCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-150UCT-ND
Chip Resistor - Surface Mount 541-150UCT-ND
150 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

150 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-150UTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-150UTR-ND
Chip Resistor - Surface Mount 541-150UTR-ND
150 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

150 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW1206150RFKEAHP - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW1206150RFKEAHP
Chip Resistor - Surface Mount CRCW1206150RFKEAHP
RES SMD 150 OHM 1% 3/4W 1206

RES SMD 150 OHM 1% 3/4W 1206

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 150R, 1206; Resistance Vishay - 65AC3448 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 150R, 1206; Resistance Vishay
65AC3448
Res, Aec-Q200, Thick Film, 150R, 1206; Resistance Vishay 65AC3448
RES, AEC-Q200, THICK FILM, 150R, 1206; Resistance:150ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 150R, 1206; Resistance:150ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 150R, 1206; Resistance Vishay - 24T7352 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 150R, 1206; Resistance Vishay
24T7352
Res, Aec-Q200, Thick Film, 150R, 1206; Resistance Vishay 24T7352
RES, AEC-Q200, THICK FILM, 150R, 1206; Resistance:150ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 150R, 1206; Resistance:150ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 150 Ohm, 750 Mw, 1%, 200 V Rohs Compliant Vishay - 41R4850 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 150 Ohm, 750 Mw, 1%, 200 V Rohs Compliant Vishay
41R4850
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 150 Ohm, 750 Mw, 1%, 200 V Rohs Compliant Vishay 41R4850
Surface Mount Chip Resistor, Thick Film, AEC-Q200 CRCW Series, 150 ohm, 750 mW, 1%, 200 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, AEC-Q200 CRCW Series, 150 ohm, 750 mW, 1%, 200 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors Resistors
Product Number CRCW1206150RFKEAHP 541-150UDKR-ND CRCW1206150RFKEAHP 65AC3448 41R4850
Product Name RES 150 OHM .5W 1% 1206 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Aec-Q200, Thick Film, 150R, 1206; Resistance Vishay Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 150 Ohm, 750 Mw, 1%, 200 V Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 [3216 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 150 ohms 150 ohms 150 ohms 150 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.5000 watts 0.7500 watts 0.7500 watts 0.7500 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details