Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW1206150KJNTB

Description
150 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
150 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW1206150KJNTB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1206150KJNTB-ND
Chip Resistor - Surface Mount CRCW1206150KJNTB-ND
150 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

150 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1/4watt 150Kohms 5% - CRCW1206150KJNTB - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 150Kohms 5%
CRCW1206150KJNTB
Thick Film Resistors - SMD 1/4watt 150Kohms 5% CRCW1206150KJNTB
Thick Film Resistors - SMD 1/4watt 150Kohms 5%

Thick Film Resistors - SMD 1/4watt 150Kohms 5%

Supplier's Site
Crcw1206 150K 5% 200 Rt5 Rohs Compliant Vishay - 49P2129 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1206 150K 5% 200 Rt5 Rohs Compliant Vishay
49P2129
Crcw1206 150K 5% 200 Rt5 Rohs Compliant Vishay 49P2129
CRCW1206 150K 5% 200 RT5 ROHS COMPLIANT: NO

CRCW1206 150K 5% 200 RT5 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW1206150KJNTB-ND CRCW1206150KJNTB 49P2129
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/4watt 150Kohms 5% Crcw1206 150K 5% 200 Rt5 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD) 1206
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details