Vishay Precision Group Surface Mount Resistors CRCW1206150KFKEA

Description
Vishay CRCW1206150KFKEA
Request a Quote Datasheet
Description
Vishay CRCW1206150KFKEA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 6791812 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6791812
Surface Mount Resistors 6791812
Vishay CRCW1206150KFKEA

Vishay CRCW1206150KFKEA

Supplier's Site
Surface Mount Resistors - 6791812P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6791812P
Surface Mount Resistors 6791812P
Vishay CRCW1206150KFKEA

Vishay CRCW1206150KFKEA

Supplier's Site
Surface Mount Resistors - 1694806 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694806
Surface Mount Resistors 1694806
Vishay CRCW1206150KFKEA

Vishay CRCW1206150KFKEA

Supplier's Site
Chip Resistor - Surface Mount - 541-150KFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-150KFDKR-ND
Chip Resistor - Surface Mount 541-150KFDKR-ND
150 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

150 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-150KFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-150KFCT-ND
Chip Resistor - Surface Mount 541-150KFCT-ND
150 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

150 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-150KFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-150KFTR-ND
Chip Resistor - Surface Mount 541-150KFTR-ND
150 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

150 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - 1327059-CRCW1206150KFKEA - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1327059-CRCW1206150KFKEA
Resistors - Chip Resistor - Surface Mount 1327059-CRCW1206150KFKEA
Manufacturer: Vishay Dale Win Source Part Number: 1327059-CRCW1206150K FKEA Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Height - Seated (Max): 0.024" (0.60mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.25W, 1/4W Composition: Thick Film Number of Terminations: 2 Resistance: 150 kOhms Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 1206 (3216 Metric) ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Other Part Number: 541-150KFDKR,541-150 KFTR,D25/CRCW1206 100 150K 1% ET1 E3,541-150KFCT Base Product Number: CRCW1206 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Dale
Win Source Part Number: 1327059-CRCW1206150KFKEA
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200
Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Height - Seated (Max): 0.024" (0.60mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.25W, 1/4W
Composition: Thick Film
Number of Terminations: 2
Resistance: 150 kOhms
Supplier Device Package: 1206
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 1206 (3216 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 66
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Other Part Number: 541-150KFDKR,541-150KFTR,D25/CRCW1206 100 150K 1% ET1 E3,541-150KFCT
Base Product Number: CRCW1206
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
SMD 0.25W 200V Resistor - 52-CRCW1206150KFKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.25W 200V Resistor
52-CRCW1206150KFKEA
SMD 0.25W 200V Resistor 52-CRCW1206150KFKEA
150kR 1% 0.25W 200V Thick Film SMD Resistor 1206 Product overview: CRCW1206150KFKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW1206150KFKEA can be used for catalog matching and distributor lookup.

150kR 1% 0.25W 200V Thick Film SMD Resistor 1206 Product overview: CRCW1206150KFKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW1206150KFKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:150kohm; Resistance Tolerance:+/- 1%; Power Rating... - CRCW1206150KFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:150kohm; Resistance Tolerance:+/- 1%; Power Rating...
CRCW1206150KFKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:150kohm; Resistance Tolerance:+/- 1%; Power Rating... CRCW1206150KFKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:150kohm; Resistance Tolerance:+/- 1%; Power Rating...

Thick Film Chip ResistorSeries:CRCW; Resistance:150kohm; Resistance Tolerance:+/- 1%; Power Rating...

Supplier's Site
Res, Thick Film, 150K, 1%, 0.25W, 1206; Resistance Vishay - 53K2000 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 150K, 1%, 0.25W, 1206; Resistance Vishay
53K2000
Res, Thick Film, 150K, 1%, 0.25W, 1206; Resistance Vishay 53K2000
RES, THICK FILM, 150K, 1%, 0.25W, 1206; Resistance:150kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

RES, THICK FILM, 150K, 1%, 0.25W, 1206; Resistance:150kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 150K, 1%, 0.25W, 1206, Reel; Resistance Vishay - 53K2001 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 150K, 1%, 0.25W, 1206, Reel; Resistance Vishay
53K2001
Res, Thick Film, 150K, 1%, 0.25W, 1206, Reel; Resistance Vishay 53K2001
RES, THICK FILM, 150K, 1%, 0.25W, 1206, REEL; Resistance:150kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 150K, 1%, 0.25W, 1206, REEL; Resistance:150kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 150 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay - 27W4882 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 150 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay
27W4882
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 150 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay 27W4882
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 150 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 150 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 6791812 6791812P 541-150KFDKR-ND 1327059-CRCW1206150KFKEA 52-CRCW1206150KFKEA CRCW1206150KFKEA 53K2000 53K2001 27W4882
Product Name Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount SMD 0.25W 200V Resistor Thick Film Chip ResistorSeries:CRCW; Resistance:150kohm; Resistance Tolerance:+/- 1%; Power Rating... Res, Thick Film, 150K, 1%, 0.25W, 1206; Resistance Vishay Res, Thick Film, 150K, 1%, 0.25W, 1206, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 150 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay
Technology / Construction Thick film Thick Film (Chip); Thick Film Thick Film (Chip) MetalFilm; Thick Film (Chip) THICK FILM Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) Surface Mount Technology (SMT / SMD); 1206; 1206 1206; 1206 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric] Surface Mount Technology (SMT / SMD)
Standards and Certifications RoHS RoHS RoHS RoHS RoHS RoHS
Resistance Range 150000 ohms 150000 ohms 150000 ohms 150000 ohms 150000 ohms
Power Rating 0.2500 watts 0.2500 watts 0.2500 watts 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details