VISHAY INTERTECHNOLOGY, INC.
CRCW1206150JRT1 -- 15 OHM 5% 200PPM TF 1206
Vishay Intertechnology, Inc.
15 OHM 5% 200PPM TF 1206
CRCW1206150JRT1
Description
15ohm 5% 200PPM TF 1206
Request a Quote
Email Supplier
Description
15ohm 5% 200PPM TF 1206
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW1206150JRT1 |
|
Product Name
|
15 OHM 5% 200PPM TF 1206 |
|
Mounting / Packaging
|
1206
|
Unlock Full Specs
to access all available technical data
Similar Products
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
ThroughHole
Resistance Range
19600 ohms
View Details
2 suppliers