Vishay Intertechnology, Inc. RESISTOR 1.50K 1/8W 1% 1206 CRCW12061501FRT5

Description
RESISTOR 1.50K 1/8W 1% 1206
Request a Quote
Description
RESISTOR 1.50K 1/8W 1% 1206
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RESISTOR 1.50K 1/8W 1% 1206 - CRCW12061501FRT5 - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR 1.50K 1/8W 1% 1206
CRCW12061501FRT5
RESISTOR 1.50K 1/8W 1% 1206 CRCW12061501FRT5
RESISTOR 1.50K 1/8W 1% 1206

RESISTOR 1.50K 1/8W 1% 1206

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW12061501FRT5
Product Name RESISTOR 1.50K 1/8W 1% 1206
Mounting / Packaging 1206
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623715-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.5000 ohms
Tolerance 10 +/- %
View Details
Chassis Mount Resistors - 1311316 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/2C511J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details