Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW120614R3FKTA

Description
14.3 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
14.3 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW120614R3FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW120614R3FKTA-ND
Chip Resistor - Surface Mount CRCW120614R3FKTA-ND
14.3 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

14.3 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW120614R3FKTA - CRCW120614R3FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW120614R3FKTA
CRCW120614R3FKTA
CRCW120614R3FKTA CRCW120614R3FKTA
CRCW120614R3FKTA

CRCW120614R3FKTA

Supplier's Site
Res, Thick Film, 14R3, 1%, 0.25W, 1206; Resistance Vishay - 36C9877 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 14R3, 1%, 0.25W, 1206; Resistance Vishay
36C9877
Res, Thick Film, 14R3, 1%, 0.25W, 1206; Resistance Vishay 36C9877
RES, THICK FILM, 14R3, 1%, 0.25W, 1206; Resistance:14.3ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: No

RES, THICK FILM, 14R3, 1%, 0.25W, 1206; Resistance:14.3ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW120614R3FKTA-ND CRCW120614R3FKTA 36C9877
Product Name Chip Resistor - Surface Mount CRCW120614R3FKTA Res, Thick Film, 14R3, 1%, 0.25W, 1206; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206 1206; 1206 [3216 Metric]
Resistance Range 14.3 ohms 14.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details