Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW120614R3FKEA

Description
14.3 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
14.3 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW120614R3FKEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW120614R3FKEADKR-ND
Chip Resistor - Surface Mount 541-CRCW120614R3FKEADKR-ND
14.3 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

14.3 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW120614R3FKEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW120614R3FKEACT-ND
Chip Resistor - Surface Mount 541-CRCW120614R3FKEACT-ND
14.3 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

14.3 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW120614R3FKEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW120614R3FKEATR-ND
Chip Resistor - Surface Mount 541-CRCW120614R3FKEATR-ND
14.3 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

14.3 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1/4watt 14.3ohms 1% - CRCW120614R3FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 14.3ohms 1%
CRCW120614R3FKEA
Thick Film Resistors - SMD 1/4watt 14.3ohms 1% CRCW120614R3FKEA
Thick Film Resistors - SMD 1/4watt 14.3ohms 1%

Thick Film Resistors - SMD 1/4watt 14.3ohms 1%

Supplier's Site
Res, Thick Film, 14R3, 1%, 0.25W, 1206, Reel; Resistance Vishay - 42K4812 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 14R3, 1%, 0.25W, 1206, Reel; Resistance Vishay
42K4812
Res, Thick Film, 14R3, 1%, 0.25W, 1206, Reel; Resistance Vishay 42K4812
RES, THICK FILM, 14R3, 1%, 0.25W, 1206, REEL; Resistance:14.3ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 14R3, 1%, 0.25W, 1206, REEL; Resistance:14.3ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - CRCW120614R3FKEA - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW120614R3FKEA
Chip Resistor - Surface Mount CRCW120614R3FKEA
RES SMD 14.3 OHM 1% 1/4W 1206

RES SMD 14.3 OHM 1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 541-CRCW120614R3FKEADKR-ND CRCW120614R3FKEA 42K4812 CRCW120614R3FKEA
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/4watt 14.3ohms 1% Res, Thick Film, 14R3, 1%, 0.25W, 1206, Reel; Resistance Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD) 1206; 1206 [3216 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 14.3 ohms 14.3 ohms 14.3 ohms 14.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details