Vishay Precision Group Res, Thick Film, 14R, 1%, 0.25W, 1206, Reel; Resistance Vishay CRCW120614R0FKEA.

Description
RES, THICK FILM, 14R, 1%, 0.25W, 1206, REEL; Resistance:14ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 14R, 1%, 0.25W, 1206, REEL; Resistance:14ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 14R, 1%, 0.25W, 1206, Reel; Resistance Vishay - 29AC3808 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 14R, 1%, 0.25W, 1206, Reel; Resistance Vishay
29AC3808
Res, Thick Film, 14R, 1%, 0.25W, 1206, Reel; Resistance Vishay 29AC3808
RES, THICK FILM, 14R, 1%, 0.25W, 1206, REEL; Resistance:14ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 14R, 1%, 0.25W, 1206, REEL; Resistance:14ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 14 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay - 27W4879 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 14 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay
27W4879
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 14 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay 27W4879
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 14 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 14 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 29AC3808 27W4879
Product Name Res, Thick Film, 14R, 1%, 0.25W, 1206, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 14 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric] Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details