Vishay Precision Group Chip Resistor - Surface Mount CRCW120614K7FKEA

Description
14.7 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
14.7 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-14.7KFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-14.7KFDKR-ND
Chip Resistor - Surface Mount 541-14.7KFDKR-ND
14.7 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

14.7 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-14.7KFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-14.7KFTR-ND
Chip Resistor - Surface Mount 541-14.7KFTR-ND
14.7 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

14.7 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-14.7KFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-14.7KFCT-ND
Chip Resistor - Surface Mount 541-14.7KFCT-ND
14.7 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

14.7 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1/4watt 14.7Kohms 1% - CRCW120614K7FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 14.7Kohms 1%
CRCW120614K7FKEA
Thick Film Resistors - SMD 1/4watt 14.7Kohms 1% CRCW120614K7FKEA
Thick Film Resistors - SMD 1/4watt 14.7Kohms 1%

Thick Film Resistors - SMD 1/4watt 14.7Kohms 1%

Supplier's Site
Resistors - Chip Resistor - Surface Mount - 1327050-CRCW120614K7FKEA - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1327050-CRCW120614K7FKEA
Resistors - Chip Resistor - Surface Mount 1327050-CRCW120614K7FKEA
Manufacturer: Vishay Dale Win Source Part Number: 1327050-CRCW120614K7 FKEA Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Height - Seated (Max): 0.024" (0.60mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.25W, 1/4W Composition: Thick Film Number of Terminations: 2 Resistance: 14.7 kOhms Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 1206 (3216 Metric) ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Other Part Number: 541-14.7KFTR,D25/CRC W1206 100 14K7 1% ET1 E3,541-14.7KFCT,541- 14.7KFDKR Base Product Number: CRCW1206 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Dale
Win Source Part Number: 1327050-CRCW120614K7FKEA
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200
Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Height - Seated (Max): 0.024" (0.60mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.25W, 1/4W
Composition: Thick Film
Number of Terminations: 2
Resistance: 14.7 kOhms
Supplier Device Package: 1206
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 1206 (3216 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 69
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Other Part Number: 541-14.7KFTR,D25/CRCW1206 100 14K7 1% ET1 E3,541-14.7KFCT,541-14.7KFDKR
Base Product Number: CRCW1206
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
SMD 250mW 200V Resistor - 52-CRCW120614K7FKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 250mW 200V Resistor
52-CRCW120614K7FKEA
SMD 250mW 200V Resistor 52-CRCW120614K7FKEA
1206 SMD Resistor, 14.7kR, 1%, 250mW, Thick Film, 200V Product overview: CRCW120614K7FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 250mW, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 250mW, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW120614K7FKEA can be used for catalog matching and distributor lookup.

1206 SMD Resistor, 14.7kR, 1%, 250mW, Thick Film, 200V Product overview: CRCW120614K7FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 250mW, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 250mW, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW120614K7FKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Thick Film, 14K7, 1%, 0.25W, 1206; Resistance Vishay - 53K1982 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 14K7, 1%, 0.25W, 1206; Resistance Vishay
53K1982
Res, Thick Film, 14K7, 1%, 0.25W, 1206; Resistance Vishay 53K1982
RES, THICK FILM, 14K7, 1%, 0.25W, 1206; Resistance:14.7kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 14K7, 1%, 0.25W, 1206; Resistance:14.7kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 14K7, 1%, 0.25W, 1206, Reel; Resistance Vishay - 42K4810 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 14K7, 1%, 0.25W, 1206, Reel; Resistance Vishay
42K4810
Res, Thick Film, 14K7, 1%, 0.25W, 1206, Reel; Resistance Vishay 42K4810
RES, THICK FILM, 14K7, 1%, 0.25W, 1206, REEL; Resistance:14.7kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 14K7, 1%, 0.25W, 1206, REEL; Resistance:14.7kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 14.7 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay - 27W4878 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 14.7 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay
27W4878
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 14.7 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay 27W4878
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 14.7 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 14.7 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 541-14.7KFDKR-ND CRCW120614K7FKEA 1327050-CRCW120614K7FKEA 52-CRCW120614K7FKEA 53K1982 27W4878
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/4watt 14.7Kohms 1% Resistors - Chip Resistor - Surface Mount SMD 250mW 200V Resistor Res, Thick Film, 14K7, 1%, 0.25W, 1206; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 14.7 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) MetalFilm; Thick Film (Chip) THICK FILM Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD) 1206; 1206 [3216 Metric] Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622804-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 150000 ohms
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD6652FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details